SOT-223, -500V, -0.15A, PNP BIPO
SOT-223, -500V, -0.15A, PNP BIPO
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | TSA874CW | TSA874CW |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| IC(max) | 150 milliamps | 150 milliamps |
| VCEO | 500 volts | 500 volts |
| Polarity | PNP; PNP |