Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - Voltage Regulators - Linear - TS9011SCY TS9011SCY

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381869-TS9011SCY Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 250mA Number of Regulators: 1 Output Current: 250mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381869-TS9011SCY Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 250mA Number of Regulators: 1 Output Current: 250mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TS9011SCY - 381869-TS9011SCY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TS9011SCY
381869-TS9011SCY
PMIC - PMIC - Voltage Regulators - Linear - TS9011SCY 381869-TS9011SCY
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381869-TS9011SCY Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 250mA Number of Regulators: 1 Output Current: 250mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 381869-TS9011SCY
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 250mA
Number of Regulators: 1
Output Current: 250mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TS9011SCY
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TS9011SCY
250MA 3.3V LOW QUIESCENT CURRENT

250MA 3.3V LOW QUIESCENT CURRENT

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TS9011SCY - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TS9011SCY
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TS9011SCY
250MA 3.3V LOW QUIESCENT CURRENT

250MA 3.3V LOW QUIESCENT CURRENT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 381869-TS9011SCY TS9011SCY TS9011SCY
Product Name PMIC - PMIC - Voltage Regulators - Linear - TS9011SCY Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive
Life Cycle Stage Maturity; Active
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps
Dropout Voltage 0.4000 volts 0.6500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3967SLB-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP120-AUJZ15R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Power Management IC - 713-BQ27410DRZT-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 2444539 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details