Manufacturer: Taiwan Semiconductor
Win Source Part Number: 381867-TS9011KCX
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 250mA
Number of Regulators: 1
Output Current: 250mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
250MA 2.5V LOW QUIESCENT CURRENT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 381867-TS9011KCX | TS9011KCX |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TS9011KCX | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | |
| Life Cycle Stage | Maturity; Active | |
| Output Voltage | 2.5 volts | 2.5 volts |
| IOUT | 0.2500 amps | 0.2500 amps |