Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1274539-TS9011DCX
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
250MA 1.8V LOW QUIESCENT CURRENT
250MA 1.8V LOW QUIESCENT CURRENT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1274539-TS9011DCX | TS9011DCX | TS9011DCX |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TS9011DCX | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Package Type | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |
| Output Voltage | 1.8 volts | 1.8 volts | |
| IOUT | 0.2500 amps | 0.2500 amps | |
| IQ | 5.00E-6 amps | 5.00E-6 amps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |