Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101339-TS809CXBRF
Mounting: SMD (SMT)
Number of Pins: 3
Categories: OEM Parts(T-Z)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101339-TS809CXBRF |
| Product Name | OEM Parts - OEM Parts (T - Z) - TS809CXBRF |