Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - Voltage Regulators - Linear - TS79M12CP TS79M12CP

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381751-TS79M12CP Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 2V @ 500mA Number of Regulators: 1 Output Current: 500mA Output Voltage: -12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Alternative Parts (Cross-Reference): KA79M12RTM; TS79M12CP RO; LM7912; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381751-TS79M12CP Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 2V @ 500mA Number of Regulators: 1 Output Current: 500mA Output Voltage: -12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Alternative Parts (Cross-Reference): KA79M12RTM; TS79M12CP RO; LM7912; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TS79M12CP - 381751-TS79M12CP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TS79M12CP
381751-TS79M12CP
PMIC - PMIC - Voltage Regulators - Linear - TS79M12CP 381751-TS79M12CP
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381751-TS79M12CP Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 2V @ 500mA Number of Regulators: 1 Output Current: 500mA Output Voltage: -12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Alternative Parts (Cross-Reference): KA79M12RTM; TS79M12CP RO; LM7912; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 381751-TS79M12CP
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 2V @ 500mA
Number of Regulators: 1
Output Current: 500mA
Output Voltage: -12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Alternative Parts (Cross-Reference): KA79M12RTM; TS79M12CP RO; LM7912;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 381751-TS79M12CP
Product Name PMIC - PMIC - Voltage Regulators - Linear - TS79M12CP
Output Polarity Negative
Life Cycle Stage Maturity; Active
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ25703ARSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3966SA - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
Voltage Regulators - 2444534P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details