Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101335-TS79L09CYRM
Packaging: Tape and Reel
Mounting: SMD (SMT)
Polarity: Negative
Number of Pins: 4
Number of Outputs: 1
Quiescent Current: 6 mA
Output Current: 100 mA
Output Voltage: -9 V
Output Voltage Accuracy: 4 %
Categories: OEM Parts(T-Z)
Case / Package: SOT-89
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101335-TS79L09CYRM |
| Product Name | OEM Parts - OEM Parts (T - Z) - TS79L09CYRM |