Win Source Part Number: 1380144-TS79L05CY
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Temperature Range - Operating: 0°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Mfr: Taiwan Semiconductor Corporation
Product Status: Active
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): -35V
Voltage - Output (Min/Fixed): -5V
Voltage Dropout (Max): 1.7V @ 100mA
Current - Output: 100mA
Current - Quiescent (Iq): 6 mA
PSRR: 49dB (120Hz)
Control Features: Current Limit
Protection Features: Over Current, Over Temperature, Short Circuit
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1380144-TS79L05CY |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOT89; Other; Tape & Reel |
| Special Features | Internal Current Limit; Input Overcurrent Protection; Current Limit |