Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981408-TS78L15CS
Packaging: Cut Tape
Row Spacing: 6.2 mm
Termination: SMD/SMT
Response Time: 1.3 µs
Voltage: 15 V
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): -60 V
Clamping Voltage: 70.1 V
Polarity: Positive
Peak Pulse Current: 21.4 A
Output Type: Fixed
Input Capacitance: 436 pF
Forward Voltage: 1 V
Power Dissipation: 150 mW
Zener Voltage: 75 V
Gain Bandwidth Product: 1 MHz
Number of Channels: 2
Number of Pins: 8
Number of Outputs: 1
Quiescent Current: 3 mA
Output Current: 100 mA
Output Voltage: 15 V
Width: 6.2 mm
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOP
Max Input Voltage: 35 V
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Lead Pitch: 1.27 mm
Max Reverse Leakage Current: 1 µA
Max Output Current: 100 mA
Min Input Voltage: 35 V
Breakdown Voltage: 51 V
Min Breakdown Voltage: 25.4 V
Peak Pulse Power: 1.5 kW
Reverse Standoff Voltage: 24 V
Test Current: 2.5 mA
Max Breakdown Voltage: 9.8 V
Max Supply Voltage: 35 V
Min Supply Voltage: 2 V
Max Repetitive Reverse Voltage (Vrrm): 250 V
Reverse Recovery Time: 50 ns
Max Output Voltage: 15.6 V
Dropout Voltage: 2 V
Nominal Supply Current: 25 nA
Max Forward Surge Current (Ifsm): 2.5 A
Max Junction Temperature (Tj): 150 °C
Collector Base Voltage (VCBO): -40 V
Collector Emitter Voltage (VCEO): 50 V
Emitter Base Voltage (VEBO): 40 V
hFE Min: 100
Collector Emitter Saturation Voltage: -400 mV
Continuous Collector Current: -200 mA
Nominal Input Voltage: 35 V
Gate to Source Voltage (Vgs): -1.5 V
Reference Voltage: 1.25 V
Nominal Output Voltage: 15 V
3-TERMINAL 100MA FIXED 15V VOLTA
TAIWAN SEMICONDUCTOR TS78L15CS Linear Voltage Regulator, 7815, Fixed, Positive, 0V To 35V In, 15V And 0.1A Out, SOIC-8
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 981408-TS78L15CS | TS78L15CS | 799-TS78L15CS |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TS78L15CS | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | TAIWAN SEMICONDUCTOR TS78L15CS Linear Voltage Regulator, 7815, Fixed, Positive, 0V To 35V In, 15V And 0.1A Out, SOIC-8 |
| Regulator Type | Standard | ||
| Output Polarity | Positive | Positive | |
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | |
| Package Type | Other; SOP | SOIC | Other; SOP |
| Special Features | Reverse Voltage Protection; Multiple Outputs |