Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - Voltage Regulators - Linear - TS78L15CS RLG TS78L15CS RLG

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114477-TS78L15CS RLG Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Alternative Parts (Cross-Reference): LM140LAH-15/NOPB; JAN7815T; HTPLREG15TC; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114477-TS78L15CS RLG Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Alternative Parts (Cross-Reference): LM140LAH-15/NOPB; JAN7815T; HTPLREG15TC; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TS78L15CS RLG - 1114477-TS78L15CS RLG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TS78L15CS RLG
1114477-TS78L15CS RLG
PMIC - PMIC - Voltage Regulators - Linear - TS78L15CS RLG 1114477-TS78L15CS RLG
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114477-TS78L15CS RLG Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Alternative Parts (Cross-Reference): LM140LAH-15/NOPB; JAN7815T; HTPLREG15TC; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1114477-TS78L15CS RLG
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Alternative Parts (Cross-Reference): LM140LAH-15/NOPB; JAN7815T; HTPLREG15TC;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Linear Voltage Regulators
TS78L15CS RLG
Linear Voltage Regulators TS78L15CS RLG
Linear Voltage Regulators 3-Terminal Low Current Positive

Linear Voltage Regulators 3-Terminal Low Current Positive

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TS78L15CS RLG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TS78L15CS RLG
PMIC - Voltage Regulators - Linear TS78L15CS RLG
IC REG LINEAR 15V 100MA 8SOP

IC REG LINEAR 15V 100MA 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1114477-TS78L15CS RLG TS78L15CS RLG TS78L15CS RLG
Product Name PMIC - PMIC - Voltage Regulators - Linear - TS78L15CS RLG Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data