Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997985-TS78L12CT
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Number of Pins: 3
Number of Outputs: 1
Output Current: 100 mA
Output Voltage: 12 V
Width: 4.7 mm
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-92
Max Input Voltage: 35 V
Alternative Parts (Cross-Reference): MC78L12ACPG; L78L12ACZ-TR; L78L12ACZ; L78L12ABZ; UA78L12ACLPE3; MC78L15ACPG;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Min Input Voltage: 14.5 V
Dropout Voltage: 2 V
Nominal Input Voltage: 35 V
Power Supply Rejection Ratio (PSRR): 42 dB
Nominal Output Voltage: 12 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 997985-TS78L12CT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TS78L12CT |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-92; Other; TO-92 |
| Special Features | Multiple Outputs |