Manufacturer: Taiwan Semiconductor
Win Source Part Number: 381716-TS78L12CSRL
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 100mA
Output Current: 100mA
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 381716-TS78L12CSRL |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TS78L12CSRL |
| Output Polarity | Positive |
| Life Cycle Stage | Maturity; Active |
| Output Voltage | 12 volts |