Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - Voltage Regulators - Linear - TS78L09CT TS78L09CT

Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974726-TS78L09CT Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Output Current: 150 mA Output Voltage: 9 V Width: 4.7 mm Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-92 Max Input Voltage: 35 V Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Min Input Voltage: 35 V Dropout Voltage: 2 V Nominal Input Voltage: 35 V Nominal Output Voltage: 9 V
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974726-TS78L09CT Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Output Current: 150 mA Output Voltage: 9 V Width: 4.7 mm Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-92 Max Input Voltage: 35 V Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Min Input Voltage: 35 V Dropout Voltage: 2 V Nominal Input Voltage: 35 V Nominal Output Voltage: 9 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TS78L09CT - 974726-TS78L09CT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TS78L09CT
974726-TS78L09CT
PMIC - PMIC - Voltage Regulators - Linear - TS78L09CT 974726-TS78L09CT
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974726-TS78L09CT Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Output Current: 150 mA Output Voltage: 9 V Width: 4.7 mm Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-92 Max Input Voltage: 35 V Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Min Input Voltage: 35 V Dropout Voltage: 2 V Nominal Input Voltage: 35 V Nominal Output Voltage: 9 V

Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974726-TS78L09CT
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Number of Pins: 3
Number of Outputs: 1
Output Current: 150 mA
Output Voltage: 9 V
Width: 4.7 mm
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-92
Max Input Voltage: 35 V
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Min Input Voltage: 35 V
Dropout Voltage: 2 V
Nominal Input Voltage: 35 V
Nominal Output Voltage: 9 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 974726-TS78L09CT
Product Name PMIC - PMIC - Voltage Regulators - Linear - TS78L09CT
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type TO-92; Other; TO-92
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1914001 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Voltage Reference - ATL431LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP7142ARDZ-5.0 - Lingto Electronic Limited
Specs
Special Features Enable, Soft Start
IOUT 0.2000 amps
View Details