Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - Voltage Regulators - Linear - TS78L05ACY RM TS78L05ACY RM

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381707-TS78L05ACY RM Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 100mA Number of Regulators: 1 Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381707-TS78L05ACY RM Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 100mA Number of Regulators: 1 Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TS78L05ACY RM - 381707-TS78L05ACY RM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TS78L05ACY RM
381707-TS78L05ACY RM
PMIC - PMIC - Voltage Regulators - Linear - TS78L05ACY RM 381707-TS78L05ACY RM
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381707-TS78L05ACY RM Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 100mA Number of Regulators: 1 Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 381707-TS78L05ACY RM
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 100mA
Number of Regulators: 1
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 381707-TS78L05ACY RM
Product Name PMIC - PMIC - Voltage Regulators - Linear - TS78L05ACY RM
Output Polarity Positive
Life Cycle Stage Maturity; Active
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002SNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Motor Drivers, Controllers - A3983SLP-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2444522 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP1707ACPZ-1.2-R7 - 860237-ADP1707ACPZ-1.2-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 8-LFCSP (3x3)
Life Cycle Stage PhaseOut; Obsolete
View Details