Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - Voltage Regulators - Linear - TS7824CZ C0G TS7824CZ C0G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901233-TS7824CZ C0G Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Family Name: TS7824 Categories: Integrated Circuits (ICs) Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: TS7824CZ C0G-ND, TS7824CZC0G
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901233-TS7824CZ C0G Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Family Name: TS7824 Categories: Integrated Circuits (ICs) Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: TS7824CZ C0G-ND, TS7824CZC0G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TS7824CZ C0G - 901233-TS7824CZ C0G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TS7824CZ C0G
901233-TS7824CZ C0G
PMIC - PMIC - Voltage Regulators - Linear - TS7824CZ C0G 901233-TS7824CZ C0G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901233-TS7824CZ C0G Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Family Name: TS7824 Categories: Integrated Circuits (ICs) Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: TS7824CZ C0G-ND, TS7824CZC0G

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 901233-TS7824CZ C0G
Operating Temperature Range: 0°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Family Name: TS7824
Categories: Integrated Circuits (ICs)
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: TS7824CZ C0G-ND, TS7824CZC0G

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TS7824CZ C0G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TS7824CZ C0G
PMIC - Voltage Regulators - Linear TS7824CZ C0G
IC REG LINEAR 24V 1A TO220

IC REG LINEAR 24V 1A TO220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
TS7824CZ C0G
Linear Voltage Regulators TS7824CZ C0G
Linear Voltage Regulators 3-Terminal Fixed 24V Voltage Regulator 4%

Linear Voltage Regulators 3-Terminal Fixed 24V Voltage Regulator 4%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 901233-TS7824CZ C0G TS7824CZ C0G TS7824CZ C0G
Product Name PMIC - PMIC - Voltage Regulators - Linear - TS7824CZ C0G PMIC - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2004ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Motor Drivers, Controllers - A3984SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 7139461 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3307ART-3-REEL7 - 860292-ADP3307ART-3-REEL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers