Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - Voltage Regulators - Linear - TS7809CZ C0G TS7809CZ C0G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114467-TS7809CZ C0G Number of Regulators: 1 Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114467-TS7809CZ C0G Number of Regulators: 1 Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TS7809CZ C0G - 1114467-TS7809CZ C0G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TS7809CZ C0G
1114467-TS7809CZ C0G
PMIC - PMIC - Voltage Regulators - Linear - TS7809CZ C0G 1114467-TS7809CZ C0G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114467-TS7809CZ C0G Number of Regulators: 1 Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1114467-TS7809CZ C0G
Number of Regulators: 1
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Linear Voltage Regulators
TS7809CZ C0G
Linear Voltage Regulators TS7809CZ C0G
Linear Voltage Regulators 3-Terminal Fixed 9V Voltage Regulator 4%

Linear Voltage Regulators 3-Terminal Fixed 9V Voltage Regulator 4%

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TS7809CZ C0G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TS7809CZ C0G
PMIC - Voltage Regulators - Linear TS7809CZ C0G
IC REG LINEAR 9V 1A TO220

IC REG LINEAR 9V 1A TO220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1114467-TS7809CZ C0G TS7809CZ C0G TS7809CZ C0G
Product Name PMIC - PMIC - Voltage Regulators - Linear - TS7809CZ C0G Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6812ELW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2412912 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24296RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details