Manufacturer: Taiwan Semiconductor
Win Source Part Number: 381698-TS7805CZ
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 381698-TS7805CZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TS7805CZ |
| Output Polarity | Positive |
| Life Cycle Stage | Maturity; Active |
| Output Voltage | 5 volts |