Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - Voltage Regulators - Linear - TS5205CX533 TS5205CX533

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381530-TS5205CX533 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.165V @ 150mA Number of Regulators: 1 Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): AP2210K-3.3TRG1; TS5205CX533 RFG; LDK130M33R; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381530-TS5205CX533 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.165V @ 150mA Number of Regulators: 1 Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): AP2210K-3.3TRG1; TS5205CX533 RFG; LDK130M33R; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TS5205CX533 - 381530-TS5205CX533 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TS5205CX533
381530-TS5205CX533
PMIC - PMIC - Voltage Regulators - Linear - TS5205CX533 381530-TS5205CX533
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381530-TS5205CX533 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.165V @ 150mA Number of Regulators: 1 Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): AP2210K-3.3TRG1; TS5205CX533 RFG; LDK130M33R; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 381530-TS5205CX533
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.165V @ 150mA
Number of Regulators: 1
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Alternative Parts (Cross-Reference): AP2210K-3.3TRG1; TS5205CX533 RFG; LDK130M33R;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TS5205CX533
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TS5205CX533
150MA 3.3V ULTRA LOW DROPOUT VOL

150MA 3.3V ULTRA LOW DROPOUT VOL

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TS5205CX533 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TS5205CX533
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TS5205CX533
150MA 3.3V ULTRA LOW DROPOUT VOL

150MA 3.3V ULTRA LOW DROPOUT VOL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 381530-TS5205CX533 TS5205CX533 TS5205CX533
Product Name PMIC - PMIC - Voltage Regulators - Linear - TS5205CX533 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive
Life Cycle Stage Maturity; Active
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.1650 volts 0.2750 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - ADP3309ART-2.7-RL7 - 860295-ADP3309ART-2.7-RL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-5
Life Cycle Stage PhaseOut; Obsolete
View Details
3 suppliers
Power Management IC - 16142278 - Radwell International
Allegro MicroSystems Inc.
View Details
2 suppliers
Battery Chargers - BQ2057WSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - 1221245 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details