Taiwan Semiconductor Manufacturing Company, Ltd. OEM Parts - OEM Parts (T - Z) - TS4K60 D3 TS4K60 D3

Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101315-TS4K60 D3 Mounting: SMD (SMT) Categories: OEM Parts(T-Z) Case / Package: SIL Alternative Parts (Cross-Reference): TS4K60 D3TS4K60D3; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101315-TS4K60 D3 Mounting: SMD (SMT) Categories: OEM Parts(T-Z) Case / Package: SIL Alternative Parts (Cross-Reference): TS4K60 D3TS4K60D3; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TS4K60 D3 - 1101315-TS4K60 D3 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TS4K60 D3
1101315-TS4K60 D3
OEM Parts - OEM Parts (T - Z) - TS4K60 D3 1101315-TS4K60 D3
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101315-TS4K60 D3 Mounting: SMD (SMT) Categories: OEM Parts(T-Z) Case / Package: SIL Alternative Parts (Cross-Reference): TS4K60 D3TS4K60D3; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101315-TS4K60 D3
Mounting: SMD (SMT)
Categories: OEM Parts(T-Z)
Case / Package: SIL
Alternative Parts (Cross-Reference): TS4K60 D3TS4K60D3;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
TS4K60 D3
Bridge Rectifiers TS4K60 D3
Bridge Rectifiers 4A 600V GLASS PASSIVATED SIL

Bridge Rectifiers 4A 600V GLASS PASSIVATED SIL

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1101315-TS4K60 D3 TS4K60 D3
Product Name OEM Parts - OEM Parts (T - Z) - TS4K60 D3 Bridge Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data