Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101313-TS4B03G
Length: 25.3 mm
Mounting: SMD (SMT)
Forward Voltage: 1.1 V
Height: 15.3 mm
Width: 3.7 mm
Categories: OEM Parts(T-Z)
Case / Package: 120
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Reverse Leakage Current: 5 µA
Max Surge Current: 120 A
Max Repetitive Reverse Voltage (Vrrm): 200 V
Max Forward Surge Current (Ifsm): 120 A
Max Junction Temperature (Tj): 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101313-TS4B03G |
| Product Name | OEM Parts - OEM Parts (T - Z) - TS4B03G |