Taiwan Semiconductor Manufacturing Company, Ltd. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS431ACX

Description
Win Source Part Number: 1383727-TS431ACX Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Package: Tape & Reel (TR) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Current - Output: 100 mA Voltage - Input: 36V Output Type: Programmable Reference Type: Shunt Voltage - Output (Max): 36 V Voltage - Output (Min/Fixed): 2.495V Current - Cathode: 600 µA Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 51 pct. Mfr: Taiwan Semiconductor REACH Status: REACH Unaffected Standard Package: 12,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383727-TS431ACX Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Package: Tape & Reel (TR) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Current - Output: 100 mA Voltage - Input: 36V Output Type: Programmable Reference Type: Shunt Voltage - Output (Max): 36 V Voltage - Output (Min/Fixed): 2.495V Current - Cathode: 600 µA Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 51 pct. Mfr: Taiwan Semiconductor REACH Status: REACH Unaffected Standard Package: 12,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1383727-TS431ACX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1383727-TS431ACX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1383727-TS431ACX
Win Source Part Number: 1383727-TS431ACX Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Package: Tape & Reel (TR) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Current - Output: 100 mA Voltage - Input: 36V Output Type: Programmable Reference Type: Shunt Voltage - Output (Max): 36 V Voltage - Output (Min/Fixed): 2.495V Current - Cathode: 600 µA Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 51 pct. Mfr: Taiwan Semiconductor REACH Status: REACH Unaffected Standard Package: 12,000 pcs

Win Source Part Number: 1383727-TS431ACX
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Package: Tape & Reel (TR)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Current - Output: 100 mA
Voltage - Input: 36V
Output Type: Programmable
Reference Type: Shunt
Voltage - Output (Max): 36 V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 600 µA
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 51 pct.
Mfr: Taiwan Semiconductor
REACH Status: REACH Unaffected
Standard Package: 12,000 pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS431ACX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS431ACX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS431ACX
2.495 SHUNT VOLTAGE REGULATOR

2.495 SHUNT VOLTAGE REGULATOR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 1383727-TS431ACX TS431ACX
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type SOT23; Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3
TC 50 ppm/C
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Type Shunt / Zener; Shunt
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD2700SD - Lingto Electronic Limited
Specs
IQ 14 mA
View Details
Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM385B-2.5 Micropower Voltage Reference - LM385BDRE4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
Micropower Voltage Reference - ISL21010DFH312Z-T - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 1.25 volts
TC 15 ppm/C
View Details
3 suppliers