Manufacturer: Taiwan Semiconductor
Win Source Part Number: 381430-TS4264GCW50
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.22V @ 100mA
Number of Regulators: 1
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
150MA 5V ULTRA LOW DROPOUT VOLTA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 381430-TS4264GCW50 | TS4264GCW50 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TS4264GCW50 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | |
| Life Cycle Stage | Maturity; Active | |
| Output Voltage | 5 volts | 5 volts |
| IOUT | 0.1500 amps | 0.1500 amps |