Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - Voltage Regulators - Linear - TS4264CW50 RPG TS4264CW50 RPG

Description
Manufacturer: TSC America Inc. Win Source Part Number: 798438-TS4264CW50 RPG Operating Temperature Range: -40°C ~ 150°C (TJ) Number of Regulators: 1 Output Current: 150mA Family Name: TS4264CW50 RPG Categories: Integrated Circuits (ICs) ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TSC America Inc. Win Source Part Number: 798438-TS4264CW50 RPG Operating Temperature Range: -40°C ~ 150°C (TJ) Number of Regulators: 1 Output Current: 150mA Family Name: TS4264CW50 RPG Categories: Integrated Circuits (ICs) ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TS4264CW50 RPG - 798438-TS4264CW50 RPG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TS4264CW50 RPG
798438-TS4264CW50 RPG
PMIC - PMIC - Voltage Regulators - Linear - TS4264CW50 RPG 798438-TS4264CW50 RPG
Manufacturer: TSC America Inc. Win Source Part Number: 798438-TS4264CW50 RPG Operating Temperature Range: -40°C ~ 150°C (TJ) Number of Regulators: 1 Output Current: 150mA Family Name: TS4264CW50 RPG Categories: Integrated Circuits (ICs) ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: TSC America Inc.
Win Source Part Number: 798438-TS4264CW50 RPG
Operating Temperature Range: -40°C ~ 150°C (TJ)
Number of Regulators: 1
Output Current: 150mA
Family Name: TS4264CW50 RPG
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - Voltage Regulators - Linear - TS4264CW50 RPG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TS4264CW50 RPG
PMIC - Voltage Regulators - Linear TS4264CW50 RPG
IC REG LINEAR 5V 150MA SOT223

IC REG LINEAR 5V 150MA SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 798438-TS4264CW50 RPG TS4264CW50 RPG
Product Name PMIC - PMIC - Voltage Regulators - Linear - TS4264CW50 RPG PMIC - Voltage Regulators - Linear
IOUT 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220621 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
LED Drivers - A8513KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24038RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-1.8-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details