Taiwan Semiconductor Manufacturing Company, Ltd. Linear - Linear - Comparators - TS393CD C3G TS393CD C3G

Description
Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 802629-TS393CD C3G Packaging: Tube Type: General Purpose Mounting Style: Through Hole Output Type: CMOS, DTL, ECL, MOS, TTL Number of Elements: 2 Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Output (Typ): 16mA at 5V Supplier Device Package: 8-DIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-DIP (0.309", 7.87mm) Voltage - Input Offset (Maximum): 2mV at 5V Current - Input Bias (Maximum): 25nA Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 1mA
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 802629-TS393CD C3G Packaging: Tube Type: General Purpose Mounting Style: Through Hole Output Type: CMOS, DTL, ECL, MOS, TTL Number of Elements: 2 Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Output (Typ): 16mA at 5V Supplier Device Package: 8-DIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-DIP (0.309", 7.87mm) Voltage - Input Offset (Maximum): 2mV at 5V Current - Input Bias (Maximum): 25nA Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 1mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS393CD C3G - TS393CD C3G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS393CD C3G
TS393CD C3G
Linear - Linear - Comparators - TS393CD C3G TS393CD C3G
Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 802629-TS393CD C3G Packaging: Tube Type: General Purpose Mounting Style: Through Hole Output Type: CMOS, DTL, ECL, MOS, TTL Number of Elements: 2 Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Output (Typ): 16mA at 5V Supplier Device Package: 8-DIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-DIP (0.309", 7.87mm) Voltage - Input Offset (Maximum): 2mV at 5V Current - Input Bias (Maximum): 25nA Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 1mA

Manufacturer: Taiwan Semiconductor Corporation
Win Source Part Number: 802629-TS393CD C3G
Packaging: Tube
Type: General Purpose
Mounting Style: Through Hole
Output Type: CMOS, DTL, ECL, MOS, TTL
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Output (Typ): 16mA at 5V
Supplier Device Package: 8-DIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-DIP (0.309", 7.87mm)
Voltage - Input Offset (Maximum): 2mV at 5V
Current - Input Bias (Maximum): 25nA
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 1mA

Buy Now
Integrated Circuits (ICs) - Linear - Comparators - TS393CD C3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS393CD C3G
Integrated Circuits (ICs) - Linear - Comparators TS393CD C3G
IC COMPARATOR 2 GEN PUR 8DIP

IC COMPARATOR 2 GEN PUR 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number TS393CD C3G TS393CD C3G
Product Name Linear - Linear - Comparators - TS393CD C3G Integrated Circuits (ICs) - Linear - Comparators
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-3331-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
 - 25LS2521/BRA - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
2 suppliers
Comparators - 576-1959-2-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type TSSOP
Number of Pins 5
View Details
2 suppliers