Taiwan Semiconductor Manufacturing Company, Ltd. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear TS39104CS RLG

Description
Win Source Part Number: 982211-TS39104CS RLG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 20 mA Control Features: Enable Voltage - Output (Max): 16V Output Configuration: Positive Voltage - Input (Max): 20V Voltage - Output (Min/Fixed): 1.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Protection Features: Over Current, Over Temperature, Reverse Polarity ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 2 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Taiwan Semiconductor Corporation Other Names: TS39104CSRLG,TS39104 CS RLG-ND Base Product Number: TS39104 Voltage Dropout (Max): 0.63V @ 1A
Request a Quote Datasheet
Description
Win Source Part Number: 982211-TS39104CS RLG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 20 mA Control Features: Enable Voltage - Output (Max): 16V Output Configuration: Positive Voltage - Input (Max): 20V Voltage - Output (Min/Fixed): 1.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Protection Features: Over Current, Over Temperature, Reverse Polarity ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 2 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Taiwan Semiconductor Corporation Other Names: TS39104CSRLG,TS39104 CS RLG-ND Base Product Number: TS39104 Voltage Dropout (Max): 0.63V @ 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 982211-TS39104CS RLG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
982211-TS39104CS RLG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 982211-TS39104CS RLG
Win Source Part Number: 982211-TS39104CS RLG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 20 mA Control Features: Enable Voltage - Output (Max): 16V Output Configuration: Positive Voltage - Input (Max): 20V Voltage - Output (Min/Fixed): 1.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Protection Features: Over Current, Over Temperature, Reverse Polarity ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 2 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Taiwan Semiconductor Corporation Other Names: TS39104CSRLG,TS39104 CS RLG-ND Base Product Number: TS39104 Voltage Dropout (Max): 0.63V @ 1A

Win Source Part Number: 982211-TS39104CS RLG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 20 mA
Control Features: Enable
Voltage - Output (Max): 16V
Output Configuration: Positive
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 1.25V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 2 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Taiwan Semiconductor Corporation
Other Names: TS39104CSRLG,TS39104CS RLG-ND
Base Product Number: TS39104
Voltage Dropout (Max): 0.63V @ 1A

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TS39104CS RLG
LDO Voltage Regulators TS39104CS RLG
LDO Voltage Regulators 1A, Ultra Low Dropout Adjustable Voltage Regulator

LDO Voltage Regulators 1A, Ultra Low Dropout Adjustable Voltage Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TS39104CS RLG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TS39104CS RLG
PMIC - Voltage Regulators - Linear TS39104CS RLG
IC REG LINEAR POS ADJ 1A 8SOP

IC REG LINEAR POS ADJ 1A 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 982211-TS39104CS RLG TS39104CS RLG TS39104CS RLG
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; Tape & Reel (TR)
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5984GESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
Voltage Regulators - 1708889 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Powerdi 5
View Details
PMIC - Voltage Regulators - Linear - CS5203A-2GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Battery Chargers - BQ2000PWR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details