Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140884-TS3810CXERF
Packaging: Tape and Reel
Number of Elements: 1
Number of Pins: 3
Watchdog Timer: No
Categories: Custom Parts
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 1 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 35 µA
Max Reset Threshold Voltage: 3 V
Min Reset Threshold Voltage: 2.87 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1140884-TS3810CXERF |
| Product Name | Custom Parts - Custom Parts (S - T) - TS3810CXERF |