Manufacturer: Taiwan Semiconductor
Win Source Part Number: 381270-TS3480CX50RF
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.9V @ 100mA
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Alternative Parts (Cross-Reference): NCV8501PDW33R2G; TS3480CX50 RF; R1516H033B-T1-AE; LM2931AD33;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 381270-TS3480CX50RF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TS3480CX50RF |
| Output Polarity | Positive |
| Life Cycle Stage | Maturity; Active |
| Output Voltage | 5 volts |