Win Source Part Number: 1336991-TS3480CX50
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 12,000
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 5V
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
Current - Quiescent (Iq): 5 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Taiwan Semiconductor Corporation
Voltage Dropout (Max): 1.1V @ 100mA
100MA 5V LOW QUIESCENT CURRENT L
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1336991-TS3480CX50 | TS3480CX50 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOT23; Other; Tape & Reel | SOT23 |
| Dropout Voltage | 1.1 volts |