Taiwan Semiconductor Manufacturing Company, Ltd. Linear - Linear - Amplifiers - Special Purpose - TS34118CS28 RDG TS34118CS28 RDG

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 937591-TS34118CS28 RDG Features: Amplifier IC Speakerphones 28-SOP Package: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: TS34118 Categories: Integrated Circuits (ICs) Case / Package: 28-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: TS34118CS28 RDG-ND, TS34118CS28RDG
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 937591-TS34118CS28 RDG Features: Amplifier IC Speakerphones 28-SOP Package: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: TS34118 Categories: Integrated Circuits (ICs) Case / Package: 28-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: TS34118CS28 RDG-ND, TS34118CS28RDG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - TS34118CS28 RDG - 937591-TS34118CS28 RDG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - TS34118CS28 RDG
937591-TS34118CS28 RDG
Linear - Linear - Amplifiers - Special Purpose - TS34118CS28 RDG 937591-TS34118CS28 RDG
Manufacturer: Taiwan Semiconductor Win Source Part Number: 937591-TS34118CS28 RDG Features: Amplifier IC Speakerphones 28-SOP Package: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: TS34118 Categories: Integrated Circuits (ICs) Case / Package: 28-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: TS34118CS28 RDG-ND, TS34118CS28RDG

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 937591-TS34118CS28 RDG
Features: Amplifier IC Speakerphones 28-SOP
Package: Reel - TR
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: TS34118
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: TS34118CS28 RDG-ND, TS34118CS28RDG

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - TS34118CS28 RDG - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
TS34118CS28 RDG
Linear - Amplifiers - Special Purpose TS34118CS28 RDG
IC AMPLIFIER 28SOP

IC AMPLIFIER 28SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS34118CS28 RDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS34118CS28 RDG
Integrated Circuits (ICs) - Linear - Amplifiers TS34118CS28 RDG
IC AMPLIFIER 28SOP

IC AMPLIFIER 28SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 937591-TS34118CS28 RDG TS34118CS28 RDG TS34118CS28 RDG
Product Name Linear - Linear - Amplifiers - Special Purpose - TS34118CS28 RDG Linear - Amplifiers - Special Purpose Integrated Circuits (ICs) - Linear - Amplifiers
Package Type SOP; 28-SOP 28-SOIC (0.295, 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2168656 - RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 6 volts
Package Type SOP; MSOP; Msop
View Details
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
Analog - MTLT118QD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051202QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details