Taiwan Semiconductor Manufacturing Company, Ltd. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS321CX5 RF TS321CX5 RF

Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161713-TS321CX5 RF Packaging: Tape and Reel Number of Elements: 1 Bandwidth: 1 MHz Slew Rate: 0.4 V/µs Gain Bandwidth Product: 1 MHz Number of Pins: 5 Common Mode Rejection Ratio: 65 dB Number of Amplifiers: 1 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOT-25 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 32 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C Max Dual Supply Voltage: 16 V Min Dual Supply Voltage: 1.5 V Power Supply Rejection Ratio (PSRR): 65 dB Voltage Gain: 100 dB Input Offset Voltage (Vos): 7 mV
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161713-TS321CX5 RF Packaging: Tape and Reel Number of Elements: 1 Bandwidth: 1 MHz Slew Rate: 0.4 V/µs Gain Bandwidth Product: 1 MHz Number of Pins: 5 Common Mode Rejection Ratio: 65 dB Number of Amplifiers: 1 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOT-25 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 32 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C Max Dual Supply Voltage: 16 V Min Dual Supply Voltage: 1.5 V Power Supply Rejection Ratio (PSRR): 65 dB Voltage Gain: 100 dB Input Offset Voltage (Vos): 7 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS321CX5 RF - 1161713-TS321CX5 RF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS321CX5 RF
1161713-TS321CX5 RF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS321CX5 RF 1161713-TS321CX5 RF
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161713-TS321CX5 RF Packaging: Tape and Reel Number of Elements: 1 Bandwidth: 1 MHz Slew Rate: 0.4 V/µs Gain Bandwidth Product: 1 MHz Number of Pins: 5 Common Mode Rejection Ratio: 65 dB Number of Amplifiers: 1 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOT-25 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 32 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C Max Dual Supply Voltage: 16 V Min Dual Supply Voltage: 1.5 V Power Supply Rejection Ratio (PSRR): 65 dB Voltage Gain: 100 dB Input Offset Voltage (Vos): 7 mV

Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161713-TS321CX5 RF
Packaging: Tape and Reel
Number of Elements: 1
Bandwidth: 1 MHz
Slew Rate: 0.4 V/µs
Gain Bandwidth Product: 1 MHz
Number of Pins: 5
Common Mode Rejection Ratio: 65 dB
Number of Amplifiers: 1
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOT-25
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 32 V
Min Supply Voltage: 3 V
Max Operating Temperature: 85 °C
Max Dual Supply Voltage: 16 V
Min Dual Supply Voltage: 1.5 V
Power Supply Rejection Ratio (PSRR): 65 dB
Voltage Gain: 100 dB
Input Offset Voltage (Vos): 7 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1161713-TS321CX5 RF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS321CX5 RF
Standards RoHS
VOS 7 millivolts
GBW 1 MHz
Slew Rate 0.4000 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2250 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 9210760 - RS Components, Ltd.
Specs
Standards RoHS
Package Type Uflga
Operating Range Speaker
View Details