Manufacturer: TSC America Inc.
Win Source Part Number: 793601-TS317CW RPG
Operating Temperature Range: 0°C ~ 125°C (TJ)
Number of Regulators: 1
Output Current: 500mA
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC REG LIN POS ADJ 500MA SOT223
Linear Voltage Regulators Adjustable
IC REG LIN POS ADJ 500MA SOT223
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 793601-TS317CW RPG | TS317CW RPG | TS317CW RPG | TS317CW RPG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TS317CW RPG | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | ||
| Special Features | Internal Current Limit; Current Limit | |||
| Output Polarity | Positive |