Taiwan Semiconductor Manufacturing Company, Ltd. OEM Parts - OEM Parts (T - Z) - TS317CPR0 TS317CPR0

Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959674-TS317CPR0 Length: 6.65 mm Mounting: SMD (SMT) Polarity: Positive Output Type: Adjustable Height: 2.4 mm Number of Pins: 3 Number of Outputs: 1 Accuracy: 4 % Output Voltage: 37 V Output Voltage Accuracy: 4 % Width: 5.6 mm Categories: OEM Parts(T-Z) Case / Package: TO-252 Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Output Current: 500 mA Reference Voltage: 1.3 V
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959674-TS317CPR0 Length: 6.65 mm Mounting: SMD (SMT) Polarity: Positive Output Type: Adjustable Height: 2.4 mm Number of Pins: 3 Number of Outputs: 1 Accuracy: 4 % Output Voltage: 37 V Output Voltage Accuracy: 4 % Width: 5.6 mm Categories: OEM Parts(T-Z) Case / Package: TO-252 Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Output Current: 500 mA Reference Voltage: 1.3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TS317CPR0 - 959674-TS317CPR0 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TS317CPR0
959674-TS317CPR0
OEM Parts - OEM Parts (T - Z) - TS317CPR0 959674-TS317CPR0
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959674-TS317CPR0 Length: 6.65 mm Mounting: SMD (SMT) Polarity: Positive Output Type: Adjustable Height: 2.4 mm Number of Pins: 3 Number of Outputs: 1 Accuracy: 4 % Output Voltage: 37 V Output Voltage Accuracy: 4 % Width: 5.6 mm Categories: OEM Parts(T-Z) Case / Package: TO-252 Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Output Current: 500 mA Reference Voltage: 1.3 V

Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959674-TS317CPR0
Length: 6.65 mm
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Adjustable
Height: 2.4 mm
Number of Pins: 3
Number of Outputs: 1
Accuracy: 4 %
Output Voltage: 37 V
Output Voltage Accuracy: 4 %
Width: 5.6 mm
Categories: OEM Parts(T-Z)
Case / Package: TO-252
Max Input Voltage: 40 V
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Output Current: 500 mA
Reference Voltage: 1.3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 959674-TS317CPR0
Product Name OEM Parts - OEM Parts (T - Z) - TS317CPR0
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; TO-252
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-ACS37800KMCTR-030B5-I2C-ATR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1904526 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details