Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - Voltage Regulators - Linear - TS2951CS50 TS2951CS50

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381230-TS2951CS50 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.38V @ 100mA Number of Regulators: 1 Output Current: 150mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381230-TS2951CS50 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.38V @ 100mA Number of Regulators: 1 Output Current: 150mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TS2951CS50 - 381230-TS2951CS50 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TS2951CS50
381230-TS2951CS50
PMIC - PMIC - Voltage Regulators - Linear - TS2951CS50 381230-TS2951CS50
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381230-TS2951CS50 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.38V @ 100mA Number of Regulators: 1 Output Current: 150mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 381230-TS2951CS50
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.38V @ 100mA
Number of Regulators: 1
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TS2951CS50 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TS2951CS50
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TS2951CS50
0.15A 5V ULTRA LOW DROPOUT VOLTA

0.15A 5V ULTRA LOW DROPOUT VOLTA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TS2951CS50
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TS2951CS50
0.15A 5V ULTRA LOW DROPOUT VOLTA

0.15A 5V ULTRA LOW DROPOUT VOLTA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 381230-TS2951CS50 TS2951CS50 TS2951CS50
Product Name PMIC - PMIC - Voltage Regulators - Linear - TS2951CS50 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive
Life Cycle Stage Maturity; Active
Output Voltage 5 volts 5 volts 5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.3800 volts 0.4500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Full Half-Bridge (H Bridge) Drivers - A3909GLYTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
VIN 4 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
LM2991QML Negative Low Dropout Adjustable Regulator - 5962-9650502QXA - Texas Instruments
Specs
Output Polarity Negative
Output Voltage Type Adjustable Output,Negative Output
Package Type Other; CFP
View Details
PMIC - Voltage Regulators - Linear - ADP1720TRMZ-EP - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.0500 amps
View Details
Voltage Regulators - 276971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; DFN1814-6C
View Details