Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - Voltage Regulators - Linear - TS2951CS33 TS2951CS33

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381228-TS2951CS33 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.38V @ 100mA Number of Regulators: 1 Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): LP2951CD-3.3R2G; SPX2951CS-L-3.3; SPX2951ACS-3.3; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381228-TS2951CS33 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.38V @ 100mA Number of Regulators: 1 Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): LP2951CD-3.3R2G; SPX2951CS-L-3.3; SPX2951ACS-3.3; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TS2951CS33 - 381228-TS2951CS33 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TS2951CS33
381228-TS2951CS33
PMIC - PMIC - Voltage Regulators - Linear - TS2951CS33 381228-TS2951CS33
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381228-TS2951CS33 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.38V @ 100mA Number of Regulators: 1 Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): LP2951CD-3.3R2G; SPX2951CS-L-3.3; SPX2951ACS-3.3; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 381228-TS2951CS33
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.38V @ 100mA
Number of Regulators: 1
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Alternative Parts (Cross-Reference): LP2951CD-3.3R2G; SPX2951CS-L-3.3; SPX2951ACS-3.3;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TS2951CS33
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TS2951CS33
0.15A 3.3V ULTRA LOW DROPOUT VOL

0.15A 3.3V ULTRA LOW DROPOUT VOL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 381228-TS2951CS33 TS2951CS33
Product Name PMIC - PMIC - Voltage Regulators - Linear - TS2951CS33 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive
Life Cycle Stage Maturity; Active
Output Voltage 3.3 volts 3.3 volts
IOUT 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444528 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3979SLP-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP220ACBZ-2818R7 - 845094-ADP220ACBZ-2818R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 6-WLCSP (1.45x0.95)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Buck 300mA LDO Voltage Regulator IC - 85-BQ25120AYFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers