Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - Voltage Regulators - Linear - TS2950CT33 B0G TS2950CT33 B0G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114293-TS2950CT33 B0G Number of Regulators: 1 Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114293-TS2950CT33 B0G Number of Regulators: 1 Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TS2950CT33 B0G - 1114293-TS2950CT33 B0G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TS2950CT33 B0G
1114293-TS2950CT33 B0G
PMIC - PMIC - Voltage Regulators - Linear - TS2950CT33 B0G 1114293-TS2950CT33 B0G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114293-TS2950CT33 B0G Number of Regulators: 1 Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1114293-TS2950CT33 B0G
Number of Regulators: 1
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Voltage Regulators - Linear - TS2950CT33 B0G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TS2950CT33 B0G
PMIC - Voltage Regulators - Linear TS2950CT33 B0G
IC REG LINEAR 3.3V 150MA TO92-3

IC REG LINEAR 3.3V 150MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1114293-TS2950CT33 B0G TS2950CT33 B0G
Product Name PMIC - PMIC - Voltage Regulators - Linear - TS2950CT33 B0G PMIC - Voltage Regulators - Linear
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - ADP3333ARM-5-REEL7 - 910698-ADP3333ARM-5-REEL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SSOP; Other; 8-MSOP
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Battery Chargers - BQ24080DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 277015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; DFN1814-6C
IOUT 1.5 amps
View Details
Power Distribution Switches, Load Drivers - A6821SA-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details