Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - Voltage Regulators - Linear - TS2940CW33 TS2940CW33

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381220-TS2940CW33 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.6V @ 800mA Number of Regulators: 1 Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381220-TS2940CW33 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.6V @ 800mA Number of Regulators: 1 Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TS2940CW33 - 381220-TS2940CW33 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TS2940CW33
381220-TS2940CW33
PMIC - PMIC - Voltage Regulators - Linear - TS2940CW33 381220-TS2940CW33
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381220-TS2940CW33 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.6V @ 800mA Number of Regulators: 1 Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 381220-TS2940CW33
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.6V @ 800mA
Number of Regulators: 1
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TS2940CW33
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TS2940CW33
1A 3.3V ULTRA LOW DROPOUT VOLTAG

1A 3.3V ULTRA LOW DROPOUT VOLTAG

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 381220-TS2940CW33 TS2940CW33
Product Name PMIC - PMIC - Voltage Regulators - Linear - TS2940CW33 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive
Life Cycle Stage Maturity; Active
Output Voltage 3.3 volts 3.3 volts
IOUT 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3950SEUTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-WQFN Exposed Pad
IOUT 2.8 amps
VIN 8 to 36 volts
View Details
Voltage Regulators - 2444540 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703VXA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
3 suppliers
PMIC - Voltage Regulators - Linear - ADP151ACPZ-2.8-R7 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.2000 amps
View Details