Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - Voltage Regulators - Linear - TS2940CW33 RPG TS2940CW33 RPG

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114292-TS2940CW33 RPG Number of Regulators: 1 Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114292-TS2940CW33 RPG Number of Regulators: 1 Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TS2940CW33 RPG - 1114292-TS2940CW33 RPG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TS2940CW33 RPG
1114292-TS2940CW33 RPG
PMIC - PMIC - Voltage Regulators - Linear - TS2940CW33 RPG 1114292-TS2940CW33 RPG
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114292-TS2940CW33 RPG Number of Regulators: 1 Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1114292-TS2940CW33 RPG
Number of Regulators: 1
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now
PMIC - Voltage Regulators - Linear - TS2940CW33 RPG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TS2940CW33 RPG
PMIC - Voltage Regulators - Linear TS2940CW33 RPG
IC REG LINEAR 3.3V 1A SOT223

IC REG LINEAR 3.3V 1A SOT223

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TS2940CW33 RPG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TS2940CW33 RPG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TS2940CW33 RPG
IC REG LINEAR 3.3V 1A SOT223

IC REG LINEAR 3.3V 1A SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1114292-TS2940CW33 RPG TS2940CW33 RPG TS2940CW33 RPG
Product Name PMIC - PMIC - Voltage Regulators - Linear - TS2940CW33 RPG PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Life Cycle Stage Maturity; Active
IOUT 1 amps 1 amps 1 amps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Polarity Positive
Output Voltage Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3921KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 7139502P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type SOT89; Other; SOT-89
IQ 0.0020 amps
View Details
Power Management IC - 713-BQ27542DRZR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - Linear - ADP3307ART-2.7-RL7 - 860290-ADP3307ART-2.7-RL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers