Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - Voltage Regulators - Linear - TS2940CP50 TS2940CP50

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381219-TS2940CP50 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.6V @ 800mA Number of Regulators: 1 Output Current: 1A Family Name: TS2940 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): TA48M05F(LBSTA1,Q); KF50BDT; TA48M05F(TE16L,SQ); TA48M05F(Q); Introduction Date: January 12, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381219-TS2940CP50 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.6V @ 800mA Number of Regulators: 1 Output Current: 1A Family Name: TS2940 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): TA48M05F(LBSTA1,Q); KF50BDT; TA48M05F(TE16L,SQ); TA48M05F(Q); Introduction Date: January 12, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TS2940CP50 - 381219-TS2940CP50 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TS2940CP50
381219-TS2940CP50
PMIC - PMIC - Voltage Regulators - Linear - TS2940CP50 381219-TS2940CP50
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381219-TS2940CP50 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.6V @ 800mA Number of Regulators: 1 Output Current: 1A Family Name: TS2940 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): TA48M05F(LBSTA1,Q); KF50BDT; TA48M05F(TE16L,SQ); TA48M05F(Q); Introduction Date: January 12, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 381219-TS2940CP50
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.6V @ 800mA
Number of Regulators: 1
Output Current: 1A
Family Name: TS2940
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Alternative Parts (Cross-Reference): TA48M05F(LBSTA1,Q); KF50BDT; TA48M05F(TE16L,SQ); TA48M05F(Q);
Introduction Date: January 12, 2004
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TS2940CP50
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TS2940CP50
1A 5V ULTRA LOW DROPOUT VOLTAGE

1A 5V ULTRA LOW DROPOUT VOLTAGE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 381219-TS2940CP50 TS2940CP50
Product Name PMIC - PMIC - Voltage Regulators - Linear - TS2940CP50 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Life Cycle Stage Maturity; Active
Output Voltage 5 volts 5 volts
IOUT 1 amps 1 amps
Unlock Full Specs
to access all available technical data