Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - Voltage Regulators - Linear - TS2940CP33 TS2940CP33

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 093947-TS2940CP33 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.6V @ 800mA Number of Regulators: 1 Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 093947-TS2940CP33 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.6V @ 800mA Number of Regulators: 1 Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TS2940CP33 - 093947-TS2940CP33 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TS2940CP33
093947-TS2940CP33
PMIC - PMIC - Voltage Regulators - Linear - TS2940CP33 093947-TS2940CP33
Manufacturer: Taiwan Semiconductor Win Source Part Number: 093947-TS2940CP33 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.6V @ 800mA Number of Regulators: 1 Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 093947-TS2940CP33
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.6V @ 800mA
Number of Regulators: 1
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TS2940CP33
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TS2940CP33
1A 3.3V ULTRA LOW DROPOUT VOLTAG

1A 3.3V ULTRA LOW DROPOUT VOLTAG

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 093947-TS2940CP33 TS2940CP33
Product Name PMIC - PMIC - Voltage Regulators - Linear - TS2940CP33 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive
Life Cycle Stage Maturity; Active
Output Voltage 3.3 volts 3.3 volts
IOUT 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412912P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Power Distribution Switches, Load Drivers - A6821SA-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3302AR-3.2 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.1000 amps
View Details
16-bit LDO Voltage Regulator IC - 85-BQ25155YFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers