Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - Voltage Regulators - Linear - TS2940CM33 TS2940CM33

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381215-TS2940CM33 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.6V @ 800mA Number of Regulators: 1 Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381215-TS2940CM33 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.6V @ 800mA Number of Regulators: 1 Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TS2940CM33 - 381215-TS2940CM33 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TS2940CM33
381215-TS2940CM33
PMIC - PMIC - Voltage Regulators - Linear - TS2940CM33 381215-TS2940CM33
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381215-TS2940CM33 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.6V @ 800mA Number of Regulators: 1 Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 381215-TS2940CM33
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.6V @ 800mA
Number of Regulators: 1
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TS2940CM33
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TS2940CM33
1A 3.3V ULTRA LOW DROPOUT VOLTAG

1A 3.3V ULTRA LOW DROPOUT VOLTAG

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TS2940CM33 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TS2940CM33
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TS2940CM33
1A 3.3V ULTRA LOW DROPOUT VOLTAG

1A 3.3V ULTRA LOW DROPOUT VOLTAG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 381215-TS2940CM33 TS2940CM33 TS2940CM33
Product Name PMIC - PMIC - Voltage Regulators - Linear - TS2940CM33 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive
Life Cycle Stage Maturity; Active
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 1 amps 1 amps 1 amps
Dropout Voltage 0.6000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3938SEQ - ODG (Origin Data Global)
Specs
Package Type Other; 32-LCC (J-Lead)
VIN 18 to 50 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP220ACBZ-2818R7 - 845094-ADP220ACBZ-2818R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 6-WLCSP (1.45x0.95)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2412876 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24030RHLRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details