Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1114287-TS2937CW50 RPG
Number of Regulators: 1
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Alternative Parts (Cross-Reference): MCP1790-5002E/DB; TS2937CW-5.0; TS2937CW50;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 5V 500MA SOT223
IC REG LINEAR 5V 500MA SOT223
LDO Voltage Regulators 0.5A Ultra LDO 5.0 Vltg Reg
LDO Voltage Regulators 0.5A Ultra LDO 5.0 Vltg Reg
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1114287-TS2937CW50 RPG | TS2937CW50 RPG | TS2937CW50 RPG | 799-TS2937CW50 RPG | TS2937CW50 RPG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TS2937CW50 RPG | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators 0.5A Ultra LDO 5.0 Vltg Reg | LDO Voltage Regulators |
| Life Cycle Stage | Maturity; Active | ||||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Special Features | Internal Current Limit; Current Limit | ||||
| Output Polarity | Positive |