Manufacturer: Taiwan Semiconductor
Win Source Part Number: 381201-TS2937CM50 RN
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.6V @ 500mA
Number of Regulators: 1
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 381201-TS2937CM50 RN |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TS2937CM50 RN |
| Output Polarity | Positive |
| Life Cycle Stage | Maturity; Active |
| Output Voltage | 5 volts |