Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1274206-TS25PL05G
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
BRIDGE RECT 1P 600V 25A TS-6P
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1274206-TS25PL05G | TS25PL05G |
| Product Name | Bridge Rectifiers - TS25PL05G | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Life Cycle Stage | Active |