Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1114258-TS2596SCS RLG
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Purpose: Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 19.5V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 2A 8SOP
IC REG BUCK ADJUSTABLE 2A 8SOP
Switching Voltage Regulators 3Amp Step Down Adjustable Switching Volt Reg
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1114258-TS2596SCS RLG | TS2596SCS RLG | TS2596SCS RLG | TS2596SCS RLG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TS2596SCS RLG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Life Cycle Stage | Maturity; Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1.23 volts | 1.23 volts |