Taiwan Semiconductor Manufacturing Company, Ltd. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers TS2581CS RLG

Description
Win Source Part Number: 1101277-TS2581CS RLG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output Type: PWM Signal Function: Step-Down Topology: Buck Frequency - Switching: 100kHz Control Features: Current Limit, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -20°C ~ 125°C (TJ) Supply Voltage - Operating: 4.5V ~ 40V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Taiwan Semiconductor Corporation Other Names: TS2581CS RLG-ND,TS2581CSRLG Base Product Number: TS2581
Request a Quote Datasheet
Description
Win Source Part Number: 1101277-TS2581CS RLG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output Type: PWM Signal Function: Step-Down Topology: Buck Frequency - Switching: 100kHz Control Features: Current Limit, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -20°C ~ 125°C (TJ) Supply Voltage - Operating: 4.5V ~ 40V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Taiwan Semiconductor Corporation Other Names: TS2581CS RLG-ND,TS2581CSRLG Base Product Number: TS2581
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1101277-TS2581CS RLG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1101277-TS2581CS RLG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1101277-TS2581CS RLG
Win Source Part Number: 1101277-TS2581CS RLG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output Type: PWM Signal Function: Step-Down Topology: Buck Frequency - Switching: 100kHz Control Features: Current Limit, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -20°C ~ 125°C (TJ) Supply Voltage - Operating: 4.5V ~ 40V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Taiwan Semiconductor Corporation Other Names: TS2581CS RLG-ND,TS2581CSRLG Base Product Number: TS2581

Win Source Part Number: 1101277-TS2581CS RLG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz
Control Features: Current Limit, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -20°C ~ 125°C (TJ)
Supply Voltage - Operating: 4.5V ~ 40V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Taiwan Semiconductor Corporation
Other Names: TS2581CS RLG-ND,TS2581CSRLG
Base Product Number: TS2581

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TS2581CS RLG
Switching Voltage Regulators TS2581CS RLG
Switching Voltage Regulators PWM controller

Switching Voltage Regulators PWM controller

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TS2581CS RLG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TS2581CS RLG
PMIC - Voltage Regulators - DC DC Switching Controllers TS2581CS RLG
SWITCHING REGULATOR, DC-DC, BUCK

SWITCHING REGULATOR, DC-DC, BUCK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1101277-TS2581CS RLG TS2581CS RLG TS2581CS RLG
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type PWM Signal
Package Type SOIC; Other; Tape & Reel (TR)
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Soft Start Internal Current Limit; Current Limit, Soft Start
Unlock Full Specs
to access all available technical data