Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1274191-TS20P05G
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Bridge Rectifier Diode, 1 Phase, 20A, 600V V(RRM), Silicon, GREEN, PLASTIC, TS-6P, 4 PIN
BRIDGE RECT 1P 600V 20A TS-6P
BRIDGE RECT 1P 600V 20A TS-6P
| Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 1274191-TS20P05G | 799-TS20P05G | TS20P05G | TS20P05G |
| Product Name | Bridge Rectifiers - TS20P05G | Bridge Rectifier Diode, 1 Phase, 20A, 600V V(RRM), Silicon, GREEN, PLASTIC, TS-6P, 4 PIN | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| VF | 1.1 volts | 1.1 volts |