Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - LED Drivers - TS19452CS RLG TS19452CS RLG

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 937572-TS19452CS RLG Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) - Dimming 100mA 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: TS19452 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: TS19452CS RLGTR, TS19452CS RLGDKR, TS19452CS RLGCT-ND, TS19452CS RLGTR-ND, TS19452CSRLGTR, TS19452CS RLGDKR-ND, TS19452CSRLGDKR, TS19452CS RLGCT, TS19452CSRLGCT
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 937572-TS19452CS RLG Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) - Dimming 100mA 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: TS19452 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: TS19452CS RLGTR, TS19452CS RLGDKR, TS19452CS RLGCT-ND, TS19452CS RLGTR-ND, TS19452CSRLGTR, TS19452CS RLGDKR-ND, TS19452CSRLGDKR, TS19452CS RLGCT, TS19452CSRLGCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - TS19452CS RLG - 937572-TS19452CS RLG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TS19452CS RLG
937572-TS19452CS RLG
PMIC - PMIC - LED Drivers - TS19452CS RLG 937572-TS19452CS RLG
Manufacturer: Taiwan Semiconductor Win Source Part Number: 937572-TS19452CS RLG Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) - Dimming 100mA 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: TS19452 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: TS19452CS RLGTR, TS19452CS RLGDKR, TS19452CS RLGCT-ND, TS19452CS RLGTR-ND, TS19452CSRLGTR, TS19452CS RLGDKR-ND, TS19452CSRLGDKR, TS19452CS RLGCT, TS19452CSRLGCT

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 937572-TS19452CS RLG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) - Dimming 100mA 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: TS19452
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: TS19452CS RLGTR, TS19452CS RLGDKR, TS19452CS RLGCT-ND, TS19452CS RLGTR-ND, TS19452CSRLGTR, TS19452CS RLGDKR-ND, TS19452CSRLGDKR, TS19452CS RLGCT, TS19452CSRLGCT

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TS19452CS RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TS19452CS RLG
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TS19452CS RLG
IC LED DRIVER OFFL 100MA 8SOP

IC LED DRIVER OFFL 100MA 8SOP

Supplier's Site
PMIC - LED Drivers - TS19452CS RLG - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TS19452CS RLG
PMIC - LED Drivers TS19452CS RLG
IC LED DRVR OFFL 8SOP

IC LED DRVR OFFL 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 937572-TS19452CS RLG TS19452CS RLG TS19452CS RLG
Product Name PMIC - PMIC - LED Drivers - TS19452CS RLG Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - LED Drivers - 1019987-A6279ELW-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 24-SOIC (0.295", 7.50mm Width)
View Details
5 suppliers
LED Driver IC - 137-BCR402W,H6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
24-channel automotive linear LED driver - NEX13241PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Drivers - 1947212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Channels 1 #
Features RoHS Compliant
View Details