Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - LED Drivers - TS1937CX5 RF TS1937CX5 RF

Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988518-TS1937CX5 RF Packaging: Cut Tape Mounting: SMD (SMT) Topology: Boost Number of Pins: 5 Number of Outputs: 1 Output Current: 320 mA Output Voltage: 36 V Number of Segments: 12 Categories: PMIC - LED Drivers Case / Package: SOT-25 Max Input Voltage: 18 V Alternative Parts (Cross-Reference): TS1937CX5 RFTS1937CX5RF; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 1.2 MHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 2.5 V Max Supply Voltage: 18 V Min Supply Voltage: 2.5 V Nominal Supply Current: 2.5 mA
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988518-TS1937CX5 RF Packaging: Cut Tape Mounting: SMD (SMT) Topology: Boost Number of Pins: 5 Number of Outputs: 1 Output Current: 320 mA Output Voltage: 36 V Number of Segments: 12 Categories: PMIC - LED Drivers Case / Package: SOT-25 Max Input Voltage: 18 V Alternative Parts (Cross-Reference): TS1937CX5 RFTS1937CX5RF; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 1.2 MHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 2.5 V Max Supply Voltage: 18 V Min Supply Voltage: 2.5 V Nominal Supply Current: 2.5 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - TS1937CX5 RF - 988518-TS1937CX5 RF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TS1937CX5 RF
988518-TS1937CX5 RF
PMIC - PMIC - LED Drivers - TS1937CX5 RF 988518-TS1937CX5 RF
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988518-TS1937CX5 RF Packaging: Cut Tape Mounting: SMD (SMT) Topology: Boost Number of Pins: 5 Number of Outputs: 1 Output Current: 320 mA Output Voltage: 36 V Number of Segments: 12 Categories: PMIC - LED Drivers Case / Package: SOT-25 Max Input Voltage: 18 V Alternative Parts (Cross-Reference): TS1937CX5 RFTS1937CX5RF; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 1.2 MHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 2.5 V Max Supply Voltage: 18 V Min Supply Voltage: 2.5 V Nominal Supply Current: 2.5 mA

Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988518-TS1937CX5 RF
Packaging: Cut Tape
Mounting: SMD (SMT)
Topology: Boost
Number of Pins: 5
Number of Outputs: 1
Output Current: 320 mA
Output Voltage: 36 V
Number of Segments: 12
Categories: PMIC - LED Drivers
Case / Package: SOT-25
Max Input Voltage: 18 V
Alternative Parts (Cross-Reference): TS1937CX5 RFTS1937CX5RF;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 1.2 MHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Min Input Voltage: 2.5 V
Max Supply Voltage: 18 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 2.5 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 988518-TS1937CX5 RF
Product Name PMIC - PMIC - LED Drivers - TS1937CX5 RF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Current Regulator LED Driver - A6261KLYTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
650MA LED Driver IC - 137-IRS29831PBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 11.5 to 18 volts
Number of Channels 1 #
Package Type Tube
View Details
5 suppliers
LED Drivers - 1727-8463-6-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
8 suppliers