Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973861-TS19373CX5RF
Mounting: SMD (SMT)
Number of Pins: 5
Number of Outputs: 1
Output Current: 800 mA
Efficiency: 90 %
Output Voltage: 36 V
Categories: OEM Parts(T-Z)
Case / Package: SOT-25
Max Input Voltage: 40 V
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Min Input Voltage: 6 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 973861-TS19373CX5RF |
| Product Name | OEM Parts - OEM Parts (T - Z) - TS19373CX5RF |