Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - LED Drivers - TS19370CX6RF TS19370CX6RF

Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101271-TS19370CX6RF Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Number of Pins: 6 Number of Outputs: 1 Output Current: 320 mA Efficiency: 84 % Output Voltage: 36 V Categories: PMIC - LED Drivers Case / Package: SOT-26 Max Input Voltage: 18 V Alternative Parts (Cross-Reference): TS19370CX6RFTS19370C X6 RF; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 1.2 MHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 2.5 V
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101271-TS19370CX6RF Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Number of Pins: 6 Number of Outputs: 1 Output Current: 320 mA Efficiency: 84 % Output Voltage: 36 V Categories: PMIC - LED Drivers Case / Package: SOT-26 Max Input Voltage: 18 V Alternative Parts (Cross-Reference): TS19370CX6RFTS19370C X6 RF; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 1.2 MHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 2.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - TS19370CX6RF - 1101271-TS19370CX6RF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TS19370CX6RF
1101271-TS19370CX6RF
PMIC - PMIC - LED Drivers - TS19370CX6RF 1101271-TS19370CX6RF
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101271-TS19370CX6RF Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Number of Pins: 6 Number of Outputs: 1 Output Current: 320 mA Efficiency: 84 % Output Voltage: 36 V Categories: PMIC - LED Drivers Case / Package: SOT-26 Max Input Voltage: 18 V Alternative Parts (Cross-Reference): TS19370CX6RFTS19370C X6 RF; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 1.2 MHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 2.5 V

Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101271-TS19370CX6RF
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Number of Pins: 6
Number of Outputs: 1
Output Current: 320 mA
Efficiency: 84 %
Output Voltage: 36 V
Categories: PMIC - LED Drivers
Case / Package: SOT-26
Max Input Voltage: 18 V
Alternative Parts (Cross-Reference): TS19370CX6RFTS19370CX6 RF;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 1.2 MHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Min Input Voltage: 2.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1101271-TS19370CX6RF
Product Name PMIC - PMIC - LED Drivers - TS19370CX6RF
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1218-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.75 to 17 volts
Output Voltage 1 to 3 volts
View Details
5 suppliers
65MA LED Driver IC - 137-BCR401UE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 1.4 to 40 volts
Output Voltage 40 volts
Number of Channels 1 #
View Details
7 suppliers
LED Drivers - 711958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 9 watts
Features RoHS Compliant
View Details